RF RELAY, DPDT, LATCHED, 0.022A (COIL), 4.5VDC (COIL), 100mW (COIL), 2A (CONTACT), 220VDC (CONTACT), 900MHz, SURFACE MOUNT-STRAIGHT, ROHS COMPLIANT Product overview: IM42GR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022A, 100mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.022A, 100mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-IM42GR can be used for catalog matching and distributor lookup.
Manufacturer: Tyco Electronics
Win Source Part Number: 1185542-IM42GR
Manufacturer Homepage: www.macom.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
SIGNAL RELAY, DPDT, 2A, 4.5VDC, SMD; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:SMD; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:250V; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 189-IM42GR | 1185542-IM42GR | 25AJ0985 |
| Product Name | SMD 0.022A 100mW 2A Relay | Signal Relays, Up to 2 Amps - IM42GR | Signal Relay, Dpdt, 2A, 4.5Vdc, Smd; Coil Voltage Axicom Te Connectivity |
| Approvals | RoHS | RoHS |