Electromechanical Relay 3VDC 180Ohm 2A DPDT (10x7.5x5.65)mm SMD Signal Relay Product overview: IM21GR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180Ohm, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 180Ohm, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-IM21GR can be used for catalog matching and distributor lookup.
TE Connectivity 2-1462039-6 Signal Relay
SIGNAL RELAY, DPDT, 2A, 250VAC, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Safety Relays | Electromechanical Relays |
| Product Number | 189-IM21GR | 9098009 | 15AC8319 |
| Product Name | SMD 180Ohm 2A Relay | Signal Relays | Signal Relay, Dpdt, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity |
| Approvals | RoHS | RoHS | |
| Channels | Double Throw | ||
| Mounting | PCBoard; Pcb mount | Surface Mount |