TE Connectivity Relay, Signal, Dpdt, 24Vdc, 2A, Smd; Coil Voltage Te Connectivity IM07CGR

Description
RELAY, SIGNAL, DPDT, 24VDC, 2A, SMD; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes
Description
RELAY, SIGNAL, DPDT, 24VDC, 2A, SMD; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Dpdt, 24Vdc, 2A, Smd; Coil Voltage Te Connectivity - 03P2192 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 24Vdc, 2A, Smd; Coil Voltage Te Connectivity
03P2192
Relay, Signal, Dpdt, 24Vdc, 2A, Smd; Coil Voltage Te Connectivity 03P2192
RELAY, SIGNAL, DPDT, 24VDC, 2A, SMD; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 24VDC, 2A, SMD; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 03P2192
Product Name Relay, Signal, Dpdt, 24Vdc, 2A, Smd; Coil Voltage Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CFB400A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details