The AXICOM IM03TS is a signal relay with a 2-pole changeover (DPDT) contact arrangement, rated for 2A switching current and 250VAC or 220VDC switching voltage. It features a monostable, non-latching coil with a nominal coil voltage of 5VDC and a coil resistance of 178Ω, consuming 140mW power. The relay has a low profile of 5.65mm, with through-hole mounting and solder terminals. It supports a minimum switching voltage of 100µV and meets IEC 61810-1 standards with hermetic sealing (IEC 61810 RT V). The operating temperature range is -40°C to +85°C, with a mechanical endurance of 10⁸ operations and functional shock resistance up to 50g. The terminals are configured for standard THT mounting, and the part complies with RoHS and REACH standards.
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:178ohm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29AC6996 |
| Product Name | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Double Throw |