TE Connectivity Signal Relays, Up to 2 Amps - IM03NS IM03NS

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064956-IM03NS Termination: Through Hole Contact Material: Ruthenium Current Rating: 2 A Number of Contacts: 2 Coil Resistance: 178 Ω Coil Current: 28.1 mA Contact Current Rating: 2 A Coil Type: Non-Latching Coil Power: 140 mW Height: 5.65 mm Number of Pins: 8 Width: 6 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): G6S-2F-DC5; G6S-2 DC5; 1-1462038-3; G6S-2F-TR DC5; IM03TS; 1-1462037-6; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 220 V REACH SVHC: Unknown Max Current Rating: 2 A Ambient Temperature Range High: 85 °C Throw Configuration: DPDT Coil Voltage (DC): 5 V Power Consumption: 140 mW Switching Current: 2 A
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064956-IM03NS Termination: Through Hole Contact Material: Ruthenium Current Rating: 2 A Number of Contacts: 2 Coil Resistance: 178 Ω Coil Current: 28.1 mA Contact Current Rating: 2 A Coil Type: Non-Latching Coil Power: 140 mW Height: 5.65 mm Number of Pins: 8 Width: 6 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): G6S-2F-DC5; G6S-2 DC5; 1-1462038-3; G6S-2F-TR DC5; IM03TS; 1-1462037-6; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 220 V REACH SVHC: Unknown Max Current Rating: 2 A Ambient Temperature Range High: 85 °C Throw Configuration: DPDT Coil Voltage (DC): 5 V Power Consumption: 140 mW Switching Current: 2 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - IM03NS - 1064956-IM03NS - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - IM03NS
1064956-IM03NS
Signal Relays, Up to 2 Amps - IM03NS 1064956-IM03NS
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064956-IM03NS Termination: Through Hole Contact Material: Ruthenium Current Rating: 2 A Number of Contacts: 2 Coil Resistance: 178 Ω Coil Current: 28.1 mA Contact Current Rating: 2 A Coil Type: Non-Latching Coil Power: 140 mW Height: 5.65 mm Number of Pins: 8 Width: 6 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): G6S-2F-DC5; G6S-2 DC5; 1-1462038-3; G6S-2F-TR DC5; IM03TS; 1-1462037-6; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 220 V REACH SVHC: Unknown Max Current Rating: 2 A Ambient Temperature Range High: 85 °C Throw Configuration: DPDT Coil Voltage (DC): 5 V Power Consumption: 140 mW Switching Current: 2 A

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064956-IM03NS
Termination: Through Hole
Contact Material: Ruthenium
Current Rating: 2 A
Number of Contacts: 2
Coil Resistance: 178 Ω
Coil Current: 28.1 mA
Contact Current Rating: 2 A
Coil Type: Non-Latching
Coil Power: 140 mW
Height: 5.65 mm
Number of Pins: 8
Width: 6 mm
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): G6S-2F-DC5; G6S-2 DC5; 1-1462038-3; G6S-2F-TR DC5; IM03TS; 1-1462037-6;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 220 V
REACH SVHC: Unknown
Max Current Rating: 2 A
Ambient Temperature Range High: 85 °C
Throw Configuration: DPDT
Coil Voltage (DC): 5 V
Power Consumption: 140 mW
Switching Current: 2 A

Buy Now
Signal Relay, Dpdt, 2A, 250Vac, Th; Coil Voltage Axicom Te Connectivity - 16R5629 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 2A, 250Vac, Th; Coil Voltage Axicom Te Connectivity
16R5629
Signal Relay, Dpdt, 2A, 250Vac, Th; Coil Voltage Axicom Te Connectivity 16R5629
SIGNAL RELAY, DPDT, 2A, 250VAC, TH; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 2A, 250VAC, TH; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1064956-IM03NS 16R5629
Product Name Signal Relays, Up to 2 Amps - IM03NS Signal Relay, Dpdt, 2A, 250Vac, Th; Coil Voltage Axicom Te Connectivity
Mounting PCBoard; Through Hole PCBoard; Through Hole
Approvals RoHS RoHS
DC Coil Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF040K - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details