TE Connectivity SMD 5A Relay IM03DGR

Description
DPDT 5VDC 5A Signal Relay, SMD, Non-Latching Product overview: IM03DGR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5A, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-IM03DGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DPDT 5VDC 5A Signal Relay, SMD, Non-Latching Product overview: IM03DGR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5A, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-IM03DGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5A Relay
48-IM03DGR
SMD 5A Relay 48-IM03DGR
DPDT 5VDC 5A Signal Relay, SMD, Non-Latching Product overview: IM03DGR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5A, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-IM03DGR can be used for catalog matching and distributor lookup.

DPDT 5VDC 5A Signal Relay, SMD, Non-Latching Product overview: IM03DGR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5A, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-IM03DGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays, Up to 2 Amps - IM03DGR - 968914-IM03DGR - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - IM03DGR
968914-IM03DGR
Signal Relays, Up to 2 Amps - IM03DGR 968914-IM03DGR
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968914-IM03DGR Packaging: Tape and Reel Termination: Gull Wing Contact Material: Gold, Silver Voltage Rating: 5 V Current Rating: 5 A Number of Contacts: 2 Length: 10 mm Approvals: UL Contact Resistance: 50 mΩ Coil Resistance: 178 Ω Coil Current: 28 mA Contact Current Rating: 5 A Operate Time: 1 ms Relay Type: Telecom Coil Type: Non-Latching Release Time: 3 ms Coil Power: 140 mW Height: 5.65 mm Number of Poles: 2 Number of Pins: 8 Width: 6 mm Categories: Signal Relays,Up to 2 Amps Insulation Resistance: 1 GΩ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.5 mm Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 220 V Voltage Rating (DC): 5 V REACH SVHC: Unknown Max Current Rating: 5 A Ambient Temperature Range High: 85 °C Throw Configuration: DPDT Coil Voltage (DC): 5 V Power Consumption: 140 mW Switching Current: 5 A

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968914-IM03DGR
Packaging: Tape and Reel
Termination: Gull Wing
Contact Material: Gold, Silver
Voltage Rating: 5 V
Current Rating: 5 A
Number of Contacts: 2
Length: 10 mm
Approvals: UL
Contact Resistance: 50 mΩ
Coil Resistance: 178 Ω
Coil Current: 28 mA
Contact Current Rating: 5 A
Operate Time: 1 ms
Relay Type: Telecom
Coil Type: Non-Latching
Release Time: 3 ms
Coil Power: 140 mW
Height: 5.65 mm
Number of Poles: 2
Number of Pins: 8
Width: 6 mm
Categories: Signal Relays,Up to 2 Amps
Insulation Resistance: 1 GΩ
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7.5 mm
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 220 V
Voltage Rating (DC): 5 V
REACH SVHC: Unknown
Max Current Rating: 5 A
Ambient Temperature Range High: 85 °C
Throw Configuration: DPDT
Coil Voltage (DC): 5 V
Power Consumption: 140 mW
Switching Current: 5 A

Buy Now
Signal Relay, Dpdt, 5A, 250Vac, Smd; Coil Voltage Amp Te Connectivity - 53X4320 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 5A, 250Vac, Smd; Coil Voltage Amp Te Connectivity
53X4320
Signal Relay, Dpdt, 5A, 250Vac, Smd; Coil Voltage Amp Te Connectivity 53X4320
SIGNAL RELAY, DPDT, 5A, 250VAC, SMD; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:5A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 5A, 250VAC, SMD; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:5A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays Electromechanical Relays
Product Number 48-IM03DGR 968914-IM03DGR 53X4320
Product Name SMD 5A Relay Signal Relays, Up to 2 Amps - IM03DGR Signal Relay, Dpdt, 5A, 250Vac, Smd; Coil Voltage Amp Te Connectivity
Approvals RoHS RoHS RoHS
Mounting PCBoard; PCB, Surface Mount Surface Mount
DC Coil Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data