TE Connectivity Signal Relay, Dpdt, 2A, 250Vac, Th; Coil Voltage Axicom Te Connectivity IM02NS

Description
SIGNAL RELAY, DPDT, 2A, 250VAC, TH; COIL VOLTAGE:4.5VDC; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT:2A; PRODUCT RANGE:IM SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; RELAY TERMINALS:SOLDER; CONTACT VOLTAGE VAC:250V; ROHS COMPLIANT: YES
Datasheet
Description
SIGNAL RELAY, DPDT, 2A, 250VAC, TH; COIL VOLTAGE:4.5VDC; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT:2A; PRODUCT RANGE:IM SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; RELAY TERMINALS:SOLDER; CONTACT VOLTAGE VAC:250V; ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Dpdt, 2A, 250Vac, Th; Coil Voltage Axicom Te Connectivity - 15AC8317 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 2A, 250Vac, Th; Coil Voltage Axicom Te Connectivity
15AC8317
Signal Relay, Dpdt, 2A, 250Vac, Th; Coil Voltage Axicom Te Connectivity 15AC8317
SIGNAL RELAY, DPDT, 2A, 250VAC, TH; COIL VOLTAGE:4.5VDC; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT:2A; PRODUCT RANGE:IM SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; RELAY TERMINALS:SOLDER; CONTACT VOLTAGE VAC:250V; ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 2A, 250VAC, TH; COIL VOLTAGE:4.5VDC; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT:2A; PRODUCT RANGE:IM SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; RELAY TERMINALS:SOLDER; CONTACT VOLTAGE VAC:250V; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15AC8317
Product Name Signal Relay, Dpdt, 2A, 250Vac, Th; Coil Voltage Axicom Te Connectivity
Mounting PCBoard; THROUGH HOLE
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details