Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061825-HW006A6A1
Mounting: SMD (SMT)
Number of Pins: 6
Number of Outputs: 1
Output Current: 6 A
Output Voltage: 5 V
Categories: OEM Parts(F-I)
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061825-HW006A6A1 |
| Product Name | OEM Parts - OEM Parts (F - I) - HW006A6A1 |