TE Connectivity ™ Resistors - Chassis Mount Resistors HVR30C5M0K

Description
Win Source Part Number: 1087177-HVR30C5M0K Category: Resistors>Chassis Mount Resistors Series: HVR, CGS Features: High Voltage, RF, High Frequency Package: Bulk Standard Package: 20 Tolerance: ±10% Temperature Coefficient: ±300ppm/°C Lead Style: Ferrule Ends Power (Watts): 50W Mounting Feature: Brackets (not included) Composition: Thick Film Resistance: 5 mOhms Coating, Housing Type: Aluminum Package / Case: Axial, Tubular Dimension: 1.110" Dia x 4.724" L (28.20mm x 120.00mm) Alternative Parts (Cross-Reference): 3296W-1-505LF; 3299W-1-505LF; 3296Y-1-505LF1625952 -2; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 1625952-2-ND,1625952 -2 Base Product Number: HVR30
Request a Quote Datasheet
Description
Win Source Part Number: 1087177-HVR30C5M0K Category: Resistors>Chassis Mount Resistors Series: HVR, CGS Features: High Voltage, RF, High Frequency Package: Bulk Standard Package: 20 Tolerance: ±10% Temperature Coefficient: ±300ppm/°C Lead Style: Ferrule Ends Power (Watts): 50W Mounting Feature: Brackets (not included) Composition: Thick Film Resistance: 5 mOhms Coating, Housing Type: Aluminum Package / Case: Axial, Tubular Dimension: 1.110" Dia x 4.724" L (28.20mm x 120.00mm) Alternative Parts (Cross-Reference): 3296W-1-505LF; 3299W-1-505LF; 3296Y-1-505LF1625952 -2; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 1625952-2-ND,1625952 -2 Base Product Number: HVR30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1087177-HVR30C5M0K
Resistors - Chassis Mount Resistors 1087177-HVR30C5M0K
Win Source Part Number: 1087177-HVR30C5M0K Category: Resistors>Chassis Mount Resistors Series: HVR, CGS Features: High Voltage, RF, High Frequency Package: Bulk Standard Package: 20 Tolerance: ±10% Temperature Coefficient: ±300ppm/°C Lead Style: Ferrule Ends Power (Watts): 50W Mounting Feature: Brackets (not included) Composition: Thick Film Resistance: 5 mOhms Coating, Housing Type: Aluminum Package / Case: Axial, Tubular Dimension: 1.110" Dia x 4.724" L (28.20mm x 120.00mm) Alternative Parts (Cross-Reference): 3296W-1-505LF; 3299W-1-505LF; 3296Y-1-505LF1625952 -2; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 1625952-2-ND,1625952 -2 Base Product Number: HVR30

Win Source Part Number: 1087177-HVR30C5M0K
Category: Resistors>Chassis Mount Resistors
Series: HVR, CGS
Features: High Voltage, RF, High Frequency
Package: Bulk
Standard Package: 20
Tolerance: ±10%
Temperature Coefficient: ±300ppm/°C
Lead Style: Ferrule Ends
Power (Watts): 50W
Mounting Feature: Brackets (not included)
Composition: Thick Film
Resistance: 5 mOhms
Coating, Housing Type: Aluminum
Package / Case: Axial, Tubular
Dimension: 1.110" Dia x 4.724" L (28.20mm x 120.00mm)
Alternative Parts (Cross-Reference): 3296W-1-505LF; 3299W-1-505LF; 3296Y-1-505LF1625952-2;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 1625952-2-ND,1625952-2
Base Product Number: HVR30

Buy Now Datasheet
50W 5000000ohm Resistor - 54-HVR30C5M0K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 5000000ohm Resistor
54-HVR30C5M0K
50W 5000000ohm Resistor 54-HVR30C5M0K
Fixed Resistor, Metal Glaze/thick Film, 50W, 5000000ohm, 10% +/-Tol, 300ppm/Cel, Chassis Mount, ROHS COMPLIANT Product overview: HVR30C5M0K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 5000000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 5000000ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HVR30C5M0K can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 50W, 5000000ohm, 10% +/-Tol, 300ppm/Cel, Chassis Mount, ROHS COMPLIANT Product overview: HVR30C5M0K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 5000000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 5000000ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HVR30C5M0K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1087177-HVR30C5M0K 54-HVR30C5M0K
Product Name Resistors - Chassis Mount Resistors 50W 5000000ohm Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.0050 ohms
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details