HVR10D2K0F -- HVR10D 2K0 1% CGS - TE CONNECTIVITY
TE Connectivity
Hvr10D 2K0 1% Cgs - Te Connectivity
HVR10D2K0F
Description
HVR10D 2K0 1%
Description
HVR10D 2K0 1%
Datasheet
Suppliers
Hvr10D 2K0 1% Cgs - Te Connectivity
95X3268
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X3268 |
|
Product Name
|
Hvr10D 2K0 1% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details