TE Connectivity ™ Markers - HTCM-SCE-TP-1/4-4H-4 HTCM-SCE-TP-1/4-4H-4

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 766632-HTCM-SCE-TP-1 /4-4H-4 Series: HTCM-SCE-TP Packaging: 250 per Pkg Type: Wire Marker, Cable Tie Color: Yellow Operating Temperature Range: -55°C ~ 200°C Material: Polyvinylidene Fluoride (PVDF), Irradiated Size: 0.41" W x 2.02" L (10.4mm x 51.4mm) Legend: Blank Family Name: HTCM-SCE-TP-1/4-4H-4 Cable Diameter: 0.20" ~ 0.49" (5.08mm ~ 12.5mm) Categories: Cables, Wires - Management Introduction Date: June 28, 2007 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 766632-HTCM-SCE-TP-1 /4-4H-4 Series: HTCM-SCE-TP Packaging: 250 per Pkg Type: Wire Marker, Cable Tie Color: Yellow Operating Temperature Range: -55°C ~ 200°C Material: Polyvinylidene Fluoride (PVDF), Irradiated Size: 0.41" W x 2.02" L (10.4mm x 51.4mm) Legend: Blank Family Name: HTCM-SCE-TP-1/4-4H-4 Cable Diameter: 0.20" ~ 0.49" (5.08mm ~ 12.5mm) Categories: Cables, Wires - Management Introduction Date: June 28, 2007 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - HTCM-SCE-TP-1/4-4H-4
766632-HTCM-SCE-TP-1/4-4H-4
Markers - HTCM-SCE-TP-1/4-4H-4 766632-HTCM-SCE-TP-1/4-4H-4
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 766632-HTCM-SCE-TP-1 /4-4H-4 Series: HTCM-SCE-TP Packaging: 250 per Pkg Type: Wire Marker, Cable Tie Color: Yellow Operating Temperature Range: -55°C ~ 200°C Material: Polyvinylidene Fluoride (PVDF), Irradiated Size: 0.41" W x 2.02" L (10.4mm x 51.4mm) Legend: Blank Family Name: HTCM-SCE-TP-1/4-4H-4 Cable Diameter: 0.20" ~ 0.49" (5.08mm ~ 12.5mm) Categories: Cables, Wires - Management Introduction Date: June 28, 2007 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 766632-HTCM-SCE-TP-1/4-4H-4
Series: HTCM-SCE-TP
Packaging: 250 per Pkg
Type: Wire Marker, Cable Tie
Color: Yellow
Operating Temperature Range: -55°C ~ 200°C
Material: Polyvinylidene Fluoride (PVDF), Irradiated
Size: 0.41" W x 2.02" L (10.4mm x 51.4mm)
Legend: Blank
Family Name: HTCM-SCE-TP-1/4-4H-4
Cable Diameter: 0.20" ~ 0.49" (5.08mm ~ 12.5mm)
Categories: Cables, Wires - Management
Introduction Date: June 28, 2007
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 766632-HTCM-SCE-TP-1/4-4H-4
Product Name Markers - HTCM-SCE-TP-1/4-4H-4
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details