TE Connectivity ™ Cables, Wires - Management - Labels, Labeling HT-SCE-3/4-2.0-0

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334636-HT-SCE-3/4-2 .0-0 Category: Cables, Wires - Management>Labels, Labeling Packaging: Box Color: Black For Use With/Related Products: T312M Thermal Transfer Printer Standard Package: 250 Material: Fluoropolymer, Flame Retardant, Fluid Resistant Temperature Range - Operating: -55°C ~ 225°C ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: 1827990001-ND,182799 0001 Base Product Number: HT-SCE RoHS Status: ROHS3 Compliant Label Type: Heat Shrinkable Label Size: 0.75" x 1.97" (19.0mm x 50.0mm)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334636-HT-SCE-3/4-2 .0-0 Category: Cables, Wires - Management>Labels, Labeling Packaging: Box Color: Black For Use With/Related Products: T312M Thermal Transfer Printer Standard Package: 250 Material: Fluoropolymer, Flame Retardant, Fluid Resistant Temperature Range - Operating: -55°C ~ 225°C ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: 1827990001-ND,182799 0001 Base Product Number: HT-SCE RoHS Status: ROHS3 Compliant Label Type: Heat Shrinkable Label Size: 0.75" x 1.97" (19.0mm x 50.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Labels, Labeling - 1334636-HT-SCE-3/4-2.0-0 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1334636-HT-SCE-3/4-2.0-0
Cables, Wires - Management - Labels, Labeling 1334636-HT-SCE-3/4-2.0-0
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334636-HT-SCE-3/4-2 .0-0 Category: Cables, Wires - Management>Labels, Labeling Packaging: Box Color: Black For Use With/Related Products: T312M Thermal Transfer Printer Standard Package: 250 Material: Fluoropolymer, Flame Retardant, Fluid Resistant Temperature Range - Operating: -55°C ~ 225°C ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: 1827990001-ND,182799 0001 Base Product Number: HT-SCE RoHS Status: ROHS3 Compliant Label Type: Heat Shrinkable Label Size: 0.75" x 1.97" (19.0mm x 50.0mm)

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1334636-HT-SCE-3/4-2.0-0
Category: Cables, Wires - Management>Labels, Labeling
Packaging: Box
Color: Black
For Use With/Related Products: T312M Thermal Transfer Printer
Standard Package: 250
Material: Fluoropolymer, Flame Retardant, Fluid Resistant
Temperature Range - Operating: -55°C ~ 225°C
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: 1827990001-ND,1827990001
Base Product Number: HT-SCE
RoHS Status: ROHS3 Compliant
Label Type: Heat Shrinkable
Label Size: 0.75" x 1.97" (19.0mm x 50.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1334636-HT-SCE-3/4-2.0-0
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Cable Assembly - 6830A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details