TE Connectivity ™ Cable Assembly HT-SCE-1/2-2.0-9

Description
Cable Markers Printable Heat Shrink Fluoropolymer White Pack Product overview: HT-SCE-1/2-2.0-9 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-HT-SCE-1/2-2.0-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cable Markers Printable Heat Shrink Fluoropolymer White Pack Product overview: HT-SCE-1/2-2.0-9 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-HT-SCE-1/2-2.0-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 493-HT-SCE-1/2-2.0-9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
493-HT-SCE-1/2-2.0-9
Cable Assembly 493-HT-SCE-1/2-2.0-9
Cable Markers Printable Heat Shrink Fluoropolymer White Pack Product overview: HT-SCE-1/2-2.0-9 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-HT-SCE-1/2-2.0-9 can be used for catalog matching and distributor lookup.

Cable Markers Printable Heat Shrink Fluoropolymer White Pack Product overview: HT-SCE-1/2-2.0-9 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-HT-SCE-1/2-2.0-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cables, Wires - Management - Labels, Labeling - 1334635-HT-SCE-1/2-2.0-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1334635-HT-SCE-1/2-2.0-9
Cables, Wires - Management - Labels, Labeling 1334635-HT-SCE-1/2-2.0-9
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334635-HT-SCE-1/2-2 .0-9 Category: Cables, Wires - Management>Labels, Labeling Packaging: Box Color: White For Use With/Related Products: T312M Thermal Transfer Printer Standard Package: 250 Material: Fluoropolymer, Flame Retardant, Fluid Resistant Temperature Range - Operating: -55°C ~ 225°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: 4117110001-ND,119310 5-3,4117110001 Base Product Number: HT-SCE RoHS Status: ROHS3 Compliant Label Type: Heat Shrinkable Label Size: 0.50" x 1.97" (12.7mm x 50.0mm)

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1334635-HT-SCE-1/2-2.0-9
Category: Cables, Wires - Management>Labels, Labeling
Packaging: Box
Color: White
For Use With/Related Products: T312M Thermal Transfer Printer
Standard Package: 250
Material: Fluoropolymer, Flame Retardant, Fluid Resistant
Temperature Range - Operating: -55°C ~ 225°C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: 4117110001-ND,1193105-3,4117110001
Base Product Number: HT-SCE
RoHS Status: ROHS3 Compliant
Label Type: Heat Shrinkable
Label Size: 0.50" x 1.97" (12.7mm x 50.0mm)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 493-HT-SCE-1/2-2.0-9 1334635-HT-SCE-1/2-2.0-9
Product Name Cable Assembly Cables, Wires - Management - Labels, Labeling
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5100-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/411-200 - WAGO
Specs
Application Instrumentation and Control
View Details