HSC7550KK -- HSC75 50K 10% CGS - TE CONNECTIVITY
TE Connectivity
Hsc75 50K 10% Cgs - Te Connectivity
HSC7550KK
Description
HSC75 50K 10%
Description
HSC75 50K 10%
Suppliers
Hsc75 50K 10% Cgs - Te Connectivity
95X3263
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X3263 |
|
Product Name
|
Hsc75 50K 10% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details