TE Connectivity Chassis Mount Resistors HSC300R32J

Description
320 mOhms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
320 mOhms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137255-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137255-ND
Chassis Mount Resistors A137255-ND
320 mOhms ±5% 300W Wirewound Chassis Mount Resistor

320 mOhms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC300R32J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC300R32J
Chassis Mount Resistors HSC300R32J
RES CHAS MNT 0.32 OHM 5% 300W

RES CHAS MNT 0.32 OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number A137255-ND HSC300R32J
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 0.3200 ohms 0.3200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details