TE Connectivity Chassis Mount Resistors HSC300R22J

Description
220 mOhms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 mOhms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137254-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137254-ND
Chassis Mount Resistors A137254-ND
220 mOhms ±5% 300W Wirewound Chassis Mount Resistor

220 mOhms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC300R22J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC300R22J
Chassis Mount Resistors HSC300R22J
RES CHAS MNT 0.22 OHM 5% 300W

RES CHAS MNT 0.22 OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number A137254-ND HSC300R22J
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details