TE Connectivity Chassis Mount Resistors HSC300680RJ

Description
680 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
680 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A106184-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A106184-ND
Chassis Mount Resistors A106184-ND
680 Ohms ±5% 300W Wirewound Chassis Mount Resistor

680 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC300680RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC300680RJ
Chassis Mount Resistors HSC300680RJ
RES CHAS MNT 680 OHM 5% 300W

RES CHAS MNT 680 OHM 5% 300W

Supplier's Site Datasheet
Resistor, 680 Ohm, 300W, 5%; Resistance Cgs Te Connectivity - 06WX4785 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 680 Ohm, 300W, 5%; Resistance Cgs Te Connectivity
06WX4785
Resistor, 680 Ohm, 300W, 5%; Resistance Cgs Te Connectivity 06WX4785
RESISTOR, 680 OHM, 300W, 5%; Resistance:680ohm; Product Range:HSC Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RESISTOR, 680 OHM, 300W, 5%; Resistance:680ohm; Product Range:HSC Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A106184-ND HSC300680RJ 06WX4785
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, 680 Ohm, 300W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers