300W Wirewound Resistor, 4.7 Ohm, 5%, 2.5kV, Chassis Mount Product overview: HSC3004R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 4.7 Ohm, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300W, 4.7 Ohm, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC3004R7J can be used for catalog matching and distributor lookup.
4.7 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Win Source Part Number: 1169080-HSC3004R7J
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Bulk
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 2
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Terminal Screw Type
Power (Watts): 300W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 4.7 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 5.039" L x 2.874" W (128.00mm x 73.00mm)
Alternative Parts (Cross-Reference): 1-1630027-7;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 116300277,1-1630027-
Base Product Number: HSC300
RESISTORS, WIREWOUND, 4.7 OHM, 75W, 5%; Resistance:4.7ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
RES CHAS MNT 4.7 OHM 5% 300W
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | HSC3004R7J | 54-HSC3004R7J | A102399-ND | 1169080-HSC3004R7J | 16R5513 | HSC3004R7J |
| Product Name | HSC3004R7J | 300W 4.7 Ohm 2.5kV Resistor | Chassis Mount Resistors | Resistors - Chassis Mount Resistors | Resistors, Wirewound, 4.7 Ohm, 75W, 5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 2500 volts | 2500 volts | ||||
| Operating AC Voltage | 2500 volts | 2500 volts |