TE Connectivity HSC30047RJ HSC30047RJ

Description
HSC30047RJ
Request a Quote Datasheet
Description
HSC30047RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSC30047RJ - HSC30047RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC30047RJ
HSC30047RJ
HSC30047RJ HSC30047RJ
HSC30047RJ

HSC30047RJ

Buy Now
Chassis Mount Resistors - A102398-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102398-ND
Chassis Mount Resistors A102398-ND
47 Ohms ±5% 300W Wirewound Chassis Mount Resistor

47 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 47R, 5%, 2.5Kv, Stud; Resistance Cgs Te Connectivity - 06WX4783 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 47R, 5%, 2.5Kv, Stud; Resistance Cgs Te Connectivity
06WX4783
Res, Wirewound, 47R, 5%, 2.5Kv, Stud; Resistance Cgs Te Connectivity 06WX4783
RES, WIREWOUND, 47R, 5%, 2.5KV, STUD; Resistance:47ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

RES, WIREWOUND, 47R, 5%, 2.5KV, STUD; Resistance:47ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSC30047RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC30047RJ
Chassis Mount Resistors HSC30047RJ
RES CHAS MNT 47 OHM 5% 300W

RES CHAS MNT 47 OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number HSC30047RJ A102398-ND 06WX4783 HSC30047RJ
Product Name HSC30047RJ Chassis Mount Resistors Res, Wirewound, 47R, 5%, 2.5Kv, Stud; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details