330 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 793958-HSC300330RJ
Series: HS, CGS
Packaging: Bulk
Operating Temperature Range: -55°C ~ 200°C
Package: Axial, Box
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Lead Style: Terminal Screw Type
Power (Watts): 300W
Mounting Feature: Flanges
Resistance (Ohms): 330
Composition: Wirewound
Family Name: HS
Coating, Housing Type: Aluminum
Categories: Resistors
Dimension: 5.039" L x 2.874" W (128.00mm x 73.00mm)
Height - Seated (Maximum): 1.650" (42.00mm)
Alternative Parts (Cross-Reference): WH300-330RJI ; HS300 330R J;
Introduction Date: March 17, 2008
Country of Origin: Czech Republic, India
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
300W 330R 5% Wirewound Power Resistor, Chassis Mount Product overview: HSC300330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC300330RJ can be used for catalog matching and distributor lookup.
WIREWOUND RESISTOR, 330 OHM, 300W, 5%; Resistance:330ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
RES CHAS MNT 330 OHM 5% 300W
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102397-ND | 793958-HSC300330RJ | 54-HSC300330RJ | 16R5510 | HSC300330RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors - HSC300330RJ | 300W Resistor | Wirewound Resistor, 330 Ohm, 300W, 5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Mounting / Packaging | Screw Terminals; Axial, Box | Terminal Screw Type | |||
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms | 330 ohms |