TE Connectivity Chassis Mount Resistors HSC3002R4J

Description
2.4 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.4 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131890-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131890-ND
Chassis Mount Resistors A131890-ND
2.4 Ohms ±5% 300W Wirewound Chassis Mount Resistor

2.4 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 2R4, 300W, Wirewound; Resistance Cgs Te Connectivity - 16R5501 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R4, 300W, Wirewound; Resistance Cgs Te Connectivity
16R5501
Resistor, 2R4, 300W, Wirewound; Resistance Cgs Te Connectivity 16R5501
RESISTOR, 2R4, 300W, WIREWOUND; Resistance:2.4ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 2R4, 300W, WIREWOUND; Resistance:2.4ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC3002R4J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC3002R4J
Chassis Mount Resistors HSC3002R4J
RES CHAS MNT 2.4 OHM 5% 300W

RES CHAS MNT 2.4 OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A131890-ND 16R5501 HSC3002R4J
Product Name Chassis Mount Resistors Resistor, 2R4, 300W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 2.4 ohms 2.4 ohms 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details