TE Connectivity Chassis Mount Resistors HSC30025RJ

Description
25 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102396-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102396-ND
Chassis Mount Resistors A102396-ND
25 Ohms ±5% 300W Wirewound Chassis Mount Resistor

25 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC30025RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC30025RJ
Chassis Mount Resistors HSC30025RJ
RES CHAS MNT 25 OHM 5% 300W

RES CHAS MNT 25 OHM 5% 300W

Supplier's Site Datasheet
Res, Wirewound, 25R, 300W, Threaded Stud; Resistance Cgs Te Connectivity - 69AC5082 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 25R, 300W, Threaded Stud; Resistance Cgs Te Connectivity
69AC5082
Res, Wirewound, 25R, 300W, Threaded Stud; Resistance Cgs Te Connectivity 69AC5082
RES, WIREWOUND, 25R, 300W, THREADED STUD; Resistance:25ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 25R, 300W, THREADED STUD; Resistance:25ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 25R, 5%, 300W; Resistance Cgs Te Connectivity - 43AC3232 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 25R, 5%, 300W; Resistance Cgs Te Connectivity
43AC3232
Resistor, Wirewound, 25R, 5%, 300W; Resistance Cgs Te Connectivity 43AC3232
RESISTOR, WIREWOUND, 25R, 5%, 300W; Resistance:25ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 25R, 5%, 300W; Resistance:25ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102396-ND HSC30025RJ 69AC5082 43AC3232
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 25R, 300W, Threaded Stud; Resistance Cgs Te Connectivity Resistor, Wirewound, 25R, 5%, 300W; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type Bolt-on Chassis
Resistance Range 25 ohms 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2K7JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details