200 Ohms ±5% 300W Wirewound Chassis Mount Resistor
RES CHAS MNT 200 OHM 5% 300W
| Heilind Electronics, Inc. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | HSC300200RJ | A137241-ND | HSC300200RJ |
| Product Name | HSC300200RJ | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Screw Terminals; Axial, Box | Terminal Screw Type | |
| Resistance Range | 200 ohms | 200 ohms |