TE Connectivity HSC3001K0J
TE Connectivity HSC3001K0J
TE Connectivity HSC3001K0J
1 kOhms ±5% 300W Wirewound Chassis Mount Resistor
RES CHAS MNT 1K OHM 5% 300W
RESISTOR, 1KOHM, 300W, 5%; Resistance:1kohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
RESISTOR, 1K, 300W, WIREWOUND; Resistance:1kohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | HSC3001K0J | 7205599 | 7205599P | A102393-ND | HSC3001K0J | 06WX4743 |
| Product Name | HSC3001K0J | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 1Kohm, 300W, 5%; Resistance Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Aluminium housed | Aluminium | Screw Terminals; Axial, Box | Terminal Screw Type | ||
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 1000 ohms | 1000 ohms |