TE Connectivity Chassis Mount Resistors HSC30015RJ

Description
15 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102392-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102392-ND
Chassis Mount Resistors A102392-ND
15 Ohms ±5% 300W Wirewound Chassis Mount Resistor

15 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC30015RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC30015RJ
Chassis Mount Resistors HSC30015RJ
RES CHAS MNT 15 OHM 5% 300W

RES CHAS MNT 15 OHM 5% 300W

Supplier's Site Datasheet
Res, Wirewound, 15R, 300W, Threaded Stud; Resistance Cgs Te Connectivity - 69AC5083 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 15R, 300W, Threaded Stud; Resistance Cgs Te Connectivity
69AC5083
Res, Wirewound, 15R, 300W, Threaded Stud; Resistance Cgs Te Connectivity 69AC5083
RES, WIREWOUND, 15R, 300W, THREADED STUD; Resistance:15ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 15R, 300W, THREADED STUD; Resistance:15ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 15R, 5%, 300W; Resistance Cgs Te Connectivity - 43AC3231 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 15R, 5%, 300W; Resistance Cgs Te Connectivity
43AC3231
Resistor, Wirewound, 15R, 5%, 300W; Resistance Cgs Te Connectivity 43AC3231
RESISTOR, WIREWOUND, 15R, 5%, 300W; Resistance:15ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 15R, 5%, 300W; Resistance:15ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102392-ND HSC30015RJ 69AC5083 43AC3231
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 15R, 300W, Threaded Stud; Resistance Cgs Te Connectivity Resistor, Wirewound, 15R, 5%, 300W; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type Bolt-on Chassis
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers