2.2kV Wirewound Power Resistor 680R 5% Axial Chassis Mount Product overview: HSC250680RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC250680RJ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1001570-HSC250680RJ
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Bulk
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 2
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Lead Style: Terminal Screw Type
Power (Watts): 250W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 680 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 4.291" L x 2.874" W (109.00mm x 73.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: HSC250680RJ-ND,3-163
680 Ohms ±5% 250W Wirewound Chassis Mount Resistor
WIREWOUND RESISTORS-CHASSIS MOUN
RES CHAS MNT 680 OHM 5% 250W
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-HSC250680RJ | 1001570-HSC250680RJ | A127602-ND | 1111-HSC250680RJ-ND | HSC250680RJ |
| Product Name | 2.2kV Resistor | Resistors - Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 680 ohms | 680 ohms | 680 ohms | 680 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 2200 volts | ||||
| Operating AC Voltage | 2200 volts |