4.7 Ohms ±5% 250W Wirewound Chassis Mount Resistor
TE Connectivity HSC2504R7J
TE Connectivity HSC2504R7J
TE Connectivity HSC2504R7J
RES CHAS MNT 4.7 OHM 5% 250W
RESISTOR, 4.7 OHM, 250W, 5%; Resistance:4.7ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A103850-ND | 7205564 | 7205564P | HSC2504R7J | 01P0369 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 4.7 Ohm, 250W, 5%; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | Screw Terminals; Axial, Box | Aluminium housed | Aluminium | Terminal Screw Type | |
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms |