TE Connectivity Chassis Mount Resistors HSC250470RJ

Description
470 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A127600-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A127600-ND
Chassis Mount Resistors A127600-ND
470 Ohms ±5% 250W Wirewound Chassis Mount Resistor

470 Ohms ±5% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205552
Chassis Mount Resistors 7205552
TE Connectivity HSC250470RJ

TE Connectivity HSC250470RJ

Supplier's Site
Chassis Mount Resistors - 7205552P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205552P
Chassis Mount Resistors 7205552P
TE Connectivity HSC250470RJ

TE Connectivity HSC250470RJ

Supplier's Site
Chassis Mount Resistors - 1613889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1613889
Chassis Mount Resistors 1613889
TE Connectivity HSC250470RJ

TE Connectivity HSC250470RJ

Supplier's Site
Res, Wirewound, 470R, 250W, Stud; Resistance Cgs Te Connectivity - 69AC5112 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 470R, 250W, Stud; Resistance Cgs Te Connectivity
69AC5112
Res, Wirewound, 470R, 250W, Stud; Resistance Cgs Te Connectivity 69AC5112
RES, WIREWOUND, 470R, 250W, STUD; Resistance:470ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:109mmRoHS Compliant: Yes

RES, WIREWOUND, 470R, 250W, STUD; Resistance:470ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:109mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSC250470RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC250470RJ
Chassis Mount Resistors HSC250470RJ
RES CHAS MNT 470 OHM 5% 250W

RES CHAS MNT 470 OHM 5% 250W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A127600-ND 7205552 7205552P 69AC5112 HSC250470RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 470R, 250W, Stud; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Aluminium housed Aluminium Terminal Screw Type
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details