TE Connectivity HSC2503R3J
TE Connectivity HSC2503R3J
TE Connectivity HSC2503R3J
3.3 Ohms ±5% 250W Wirewound Chassis Mount Resistor
WIREWOUND RESISTORS; Resistance:3.3ohm; Product Range:HSC Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound
RES CHAS MNT 3.3 OHM 5% 250W
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7205558 | 7205558P | A103848-ND | HSC2503R3J | 51R8246 | HSC2503R3J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | HSC2503R3J | Wirewound Resistors; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Aluminium housed | Aluminium | Screw Terminals; Axial, Box | Terminal Screw Type | ||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms | 3.3 ohms |