TE Connectivity Chassis Mount Resistors HSC250220RJ

Description
220 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103844-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103844-ND
Chassis Mount Resistors A103844-ND
220 Ohms ±5% 250W Wirewound Chassis Mount Resistor

220 Ohms ±5% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 220R, 250W, Stud; Resistance Cgs Te Connectivity - 69AC5111 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 220R, 250W, Stud; Resistance Cgs Te Connectivity
69AC5111
Res, Wirewound, 220R, 250W, Stud; Resistance Cgs Te Connectivity 69AC5111
RES, WIREWOUND, 220R, 250W, STUD; Resistance:220ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 220R, 250W, STUD; Resistance:220ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor, 220 Ohm, 250W, 5%; Resistance Te Connectivity - 01P0365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220 Ohm, 250W, 5%; Resistance Te Connectivity
01P0365
Resistor, 220 Ohm, 250W, 5%; Resistance Te Connectivity 01P0365
RESISTOR, 220 OHM, 250W, 5%; Resistance:220ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

RESISTOR, 220 OHM, 250W, 5%; Resistance:220ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSC250220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC250220RJ
Chassis Mount Resistors HSC250220RJ
RES CHAS MNT 220 OHM 5% 250W

RES CHAS MNT 220 OHM 5% 250W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A103844-ND 69AC5111 HSC250220RJ
Product Name Chassis Mount Resistors Res, Wirewound, 220R, 250W, Stud; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers