150 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Aluminium housed resistor 250W 150R 5%
Aluminium housed resistor 250W 150R 5%
Aluminium housed resistor 250W 150R 5%
RES CHAS MNT 150 OHM 5% 250W
RES, WIREWOUND, 150R, 250W, STUD; Resistance:150ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | HSC250150RJ | A103843-ND | 7205536 | 7205536P | HSC250150RJ | 10R5584 |
| Product Name | HSC250150RJ | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 150R, 250W, Stud; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | ||
| Mounting / Packaging | Screw Terminals; Axial, Box | Aluminium housed | Aluminium | Terminal Screw Type | ||
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms |