TE Connectivity Chassis Mount Resistors HSC25011RJ

Description
11 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
11 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138917-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138917-ND
Chassis Mount Resistors A138917-ND
11 Ohms ±5% 250W Wirewound Chassis Mount Resistor

11 Ohms ±5% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSC25011RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSC25011RJ-ND
Chassis Mount Resistors 1111-HSC25011RJ-ND
HSC250 11R 5%

HSC250 11R 5%

Buy Now Datasheet
Chassis Mount Resistors - HSC25011RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC25011RJ
Chassis Mount Resistors HSC25011RJ
RES CHAS MNT 11 OHM 5% 250W

RES CHAS MNT 11 OHM 5% 250W

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A138917-ND 1111-HSC25011RJ-ND HSC25011RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers