TE Connectivity Chassis Mount Resistors HSC25010RJ

Description
10 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102389-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102389-ND
Chassis Mount Resistors A102389-ND
10 Ohms ±5% 250W Wirewound Chassis Mount Resistor

10 Ohms ±5% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 10 Ohm, 250W, 5%; Resistance Cgs Te Connectivity - 01P0360 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10 Ohm, 250W, 5%; Resistance Cgs Te Connectivity
01P0360
Resistor, 10 Ohm, 250W, 5%; Resistance Cgs Te Connectivity 01P0360
RESISTOR, 10 OHM, 250W, 5%; Resistance:10ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 10 OHM, 250W, 5%; Resistance:10ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC25010RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC25010RJ
Chassis Mount Resistors HSC25010RJ
RES CHAS MNT 10 OHM 5% 250W

RES CHAS MNT 10 OHM 5% 250W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A102389-ND 01P0360 HSC25010RJ
Product Name Chassis Mount Resistors Resistor, 10 Ohm, 250W, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details