100 Ohms ±1% 250W Wirewound Chassis Mount Resistor
RES CHAS MNT 100 OHM 1% 250W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | HSC250100RF-ND | HSC250100RF |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Screw Terminals; Axial, Box | Terminal Screw Type |
| Resistance Range | 100 ohms | 100 ohms |