TE Connectivity Chassis Mount Resistors HSC200R75J

Description
750 mOhms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
750 mOhms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137234-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137234-ND
Chassis Mount Resistors A137234-ND
750 mOhms ±5% 200W Wirewound Chassis Mount Resistor

750 mOhms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HSC200R75J - HSC200R75J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC200R75J
HSC200R75J
HSC200R75J HSC200R75J
HSC200R75J

HSC200R75J

Buy Now
Chassis Mount Resistors - HSC200R75J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC200R75J
Chassis Mount Resistors HSC200R75J
RES CHAS MNT 0.75 OHM 5% 200W

RES CHAS MNT 0.75 OHM 5% 200W

Supplier's Site Datasheet
Resistor, R75, 200W, Wirewound; Resistance Cgs Te Connectivity - 95X3249 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, R75, 200W, Wirewound; Resistance Cgs Te Connectivity
95X3249
Resistor, R75, 200W, Wirewound; Resistance Cgs Te Connectivity 95X3249
RESISTOR, R75, 200W, WIREWOUND; Resistance:0.75ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, R75, 200W, WIREWOUND; Resistance:0.75ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137234-ND HSC200R75J HSC200R75J 95X3249
Product Name Chassis Mount Resistors HSC200R75J Chassis Mount Resistors Resistor, R75, 200W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details