TE Connectivity Chassis Mount Resistors HSC200R47J

Description
470 mOhms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 mOhms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102387-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102387-ND
Chassis Mount Resistors A102387-ND
470 mOhms ±5% 200W Wirewound Chassis Mount Resistor

470 mOhms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC200R47J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC200R47J
Chassis Mount Resistors HSC200R47J
RES CHAS MNT 0.47 OHM 5% 200W

RES CHAS MNT 0.47 OHM 5% 200W

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Hsc Series, 0.47 Ohm, 200 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 06WX4764 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hsc Series, 0.47 Ohm, 200 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
06WX4764
Through Hole Wirewound Resistor, Hsc Series, 0.47 Ohm, 200 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 06WX4764
Through Hole Wirewound Resistor, HSC Series, 0.47 ohm, 200 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HSC Series, 0.47 ohm, 200 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102387-ND HSC200R47J 06WX4764
Product Name Chassis Mount Resistors Chassis Mount Resistors Through Hole Wirewound Resistor, Hsc Series, 0.47 Ohm, 200 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type ThroughHole
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details