TE Connectivity Chassis Mount Resistors HSC2006R0J

Description
6 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137230-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137230-ND
Chassis Mount Resistors A137230-ND
6 Ohms ±5% 200W Wirewound Chassis Mount Resistor

6 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 6R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 16R5467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
16R5467
Res, 6R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 16R5467
RES, 6R, 5%, 200W, WIREWOUND; Resistance:6ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kVAC; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 6R, 5%, 200W, WIREWOUND; Resistance:6ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kVAC; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC2006R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC2006R0J
Chassis Mount Resistors HSC2006R0J
RES CHAS MNT 6 OHM 5% 200W

RES CHAS MNT 6 OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137230-ND 16R5467 HSC2006R0J
Product Name Chassis Mount Resistors Res, 6R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 6 ohms 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details