56 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Win Source Part Number: 1006185-HSC20056RJ
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Tray
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 2
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Terminal Screw Type
Power (Watts): 200W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 56 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 3.543" L x 2.874" W (90.00mm x 73.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: HSC20056RJ-ND,2-1630
Base Product Number: HSC200
RESISTOR, WIRE WOUND, 200W, 5%, 50ppm, 56ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: HSC20056RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 56ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, 56ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC20056RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 56 OHM 5% 200W
| DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A138913-ND | 1111-HSC20056RJ-ND | 1006185-HSC20056RJ | 54-HSC20056RJ | HSC20056RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistors - Chassis Mount Resistors | 200W 56ohm Resistor | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Screw Terminals; Axial, Box | Screw Terminals; Axial, Box | Terminal Screw Type | ||
| Resistance Range | 56 ohms | 56 ohms | 56 ohms | 56 ohms |