TE Connectivity Chassis Mount Resistors HSC2004R7J

Description
4.7 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.7 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131889-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131889-ND
Chassis Mount Resistors A131889-ND
4.7 Ohms ±5% 200W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 4R7, 200W, Threaded Stud; Resistance Cgs Te Connectivity - 69AC5110 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4R7, 200W, Threaded Stud; Resistance Cgs Te Connectivity
69AC5110
Res, Wirewound, 4R7, 200W, Threaded Stud; Resistance Cgs Te Connectivity 69AC5110
RES, WIREWOUND, 4R7, 200W, THREADED STUD; Resistance:4.7ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 4R7, 200W, THREADED STUD; Resistance:4.7ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSC2004R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC2004R7J
Chassis Mount Resistors HSC2004R7J
RES CHAS MNT 4.7 OHM 5% 200W

RES CHAS MNT 4.7 OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A131889-ND 69AC5110 HSC2004R7J
Product Name Chassis Mount Resistors Res, Wirewound, 4R7, 200W, Threaded Stud; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details