TE Connectivity HSC20047RJ HSC20047RJ

Description
HSC20047RJ
Request a Quote Datasheet
Description
HSC20047RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSC20047RJ - HSC20047RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC20047RJ
HSC20047RJ
HSC20047RJ HSC20047RJ
HSC20047RJ

HSC20047RJ

Buy Now
Chassis Mount Resistors - A102111-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102111-ND
Chassis Mount Resistors A102111-ND
47 Ohms ±5% 200W Wirewound Chassis Mount Resistor

47 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 47 Ohm, 200W, 5%; Resistance Cgs Te Connectivity - 16R5463 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 200W, 5%; Resistance Cgs Te Connectivity
16R5463
Wirewound Resistor, 47 Ohm, 200W, 5%; Resistance Cgs Te Connectivity 16R5463
WIREWOUND RESISTOR, 47 OHM, 200W, 5%; Resistance:47ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 200W, 5%; Resistance:47ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC20047RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC20047RJ
Chassis Mount Resistors HSC20047RJ
RES CHAS MNT 47 OHM 5% 200W

RES CHAS MNT 47 OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number HSC20047RJ A102111-ND 16R5463 HSC20047RJ
Product Name HSC20047RJ Chassis Mount Resistors Wirewound Resistor, 47 Ohm, 200W, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details