3.3 Ohms ±5% 200W Wirewound Chassis Mount Resistor
WIREWOUND RESISTORS-CHASSIS MOUN
RES CHAS MNT 3.3 OHM 5% 200W
| DigiKey | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A127599-ND | 1111-HSC2003R3J-ND | HSC2003R3J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Screw Terminals; Axial, Box | Screw Terminals; Axial, Box | Terminal Screw Type |
| Resistance Range | 3.3 ohms | 3.3 ohms |