TE Connectivity Chassis Mount Resistors HSC200330RJ

Description
330 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137226-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137226-ND
Chassis Mount Resistors A137226-ND
330 Ohms ±5% 200W Wirewound Chassis Mount Resistor

330 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 212673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
212673
Chassis Mount Resistors 212673
Resis Chassis mount Alu 5% 200W 330R

Resis Chassis mount Alu 5% 200W 330R

Supplier's Site
Chassis Mount Resistors - HSC200330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC200330RJ
Chassis Mount Resistors HSC200330RJ
RES CHAS MNT 330 OHM 5% 200W

RES CHAS MNT 330 OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137226-ND 212673 HSC200330RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Aluminium Terminal Screw Type
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers