HSC Aluminium Resistor 200W 20R 5%
20 Ohms ±5% 200W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 20R, 200W, THREADED STUD; Resistance:20ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound
RES CHAS MNT 20 OHM 5% 200W
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8077184 | A102379-ND | 69AC5130 | HSC20020RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 20R, 200W, Threaded Stud; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Aluminium housed | Screw Terminals; Axial, Box | Terminal Screw Type | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor |