TE Connectivity Chassis Mount Resistors HSC2001R0J

Description
1 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102378-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102378-ND
Chassis Mount Resistors A102378-ND
1 Ohms ±5% 200W Wirewound Chassis Mount Resistor

1 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1063523-HSC2001R0J
Resistors - Chassis Mount Resistors 1063523-HSC2001R0J
Win Source Part Number: 1063523-HSC2001R0J Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 1.654" (42.00mm) Standard Package: 2 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Terminal Screw Type Power (Watts): 200W Mounting Feature: Flanges Composition: Wirewound Resistance: 1 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 3.543" L x 2.874" W (90.00mm x 73.00mm) Alternative Parts (Cross-Reference): NHSC2001R0J; HSA501R0J; HSA251R0J; D225K1R0E; D25K1R0E; D50K1R0E; HSC1001R0J; HSA101R0J; 850F1R0E; 805F1R0E; 825F1R0E1-1630019-0; HSC2001R0J.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 1-1630019-0,1-163001 9-0-ND,A102378,11630 0190 Base Product Number: HSC200

Win Source Part Number: 1063523-HSC2001R0J
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Bulk
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 2
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Terminal Screw Type
Power (Watts): 200W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 1 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 3.543" L x 2.874" W (90.00mm x 73.00mm)
Alternative Parts (Cross-Reference): NHSC2001R0J; HSA501R0J; HSA251R0J; D225K1R0E; D25K1R0E; D50K1R0E; HSC1001R0J; HSA101R0J; 850F1R0E; 805F1R0E; 825F1R0E1-1630019-0; HSC2001R0J.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 1-1630019-0,1-1630019-0-ND,A102378,116300190
Base Product Number: HSC200

Buy Now Datasheet
1 Ohm 200W 1.9kV Resistor - 54-HSC2001R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 Ohm 200W 1.9kV Resistor
54-HSC2001R0J
1 Ohm 200W 1.9kV Resistor 54-HSC2001R0J
Wirewound Resistor 1 Ohm 200W Chassis Mount 1.9kV Product overview: HSC2001R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 200W, 1.9kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 200W, 1.9kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC2001R0J can be used for catalog matching and distributor lookup.

Wirewound Resistor 1 Ohm 200W Chassis Mount 1.9kV Product overview: HSC2001R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 200W, 1.9kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 200W, 1.9kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC2001R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - HSC2001R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC2001R0J
Chassis Mount Resistors HSC2001R0J
RES CHAS MNT 1 OHM 5% 200W

RES CHAS MNT 1 OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A102378-ND 1063523-HSC2001R0J 54-HSC2001R0J HSC2001R0J
Product Name Chassis Mount Resistors Resistors - Chassis Mount Resistors 1 Ohm 200W 1.9kV Resistor Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details