TE Connectivity Chassis Mount Resistors HSC2001K5J

Description
1.5 kOhms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 kOhms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138909-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138909-ND
Chassis Mount Resistors A138909-ND
1.5 kOhms ±5% 200W Wirewound Chassis Mount Resistor

1.5 kOhms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC2001K5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC2001K5J
Chassis Mount Resistors HSC2001K5J
RES CHAS MNT 1.5K OHM 5% 200W

RES CHAS MNT 1.5K OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number A138909-ND HSC2001K5J
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details