TE Connectivity Hsc200 1K0 5% Cgs - Te Connectivity HSC2001K0J

Description
HSC200 1K0 5%
Description
HSC200 1K0 5%

Suppliers

Company
Product
Description
Supplier Links
Hsc200 1K0 5% Cgs - Te Connectivity - 35AC2437 - Newark, An Avnet Company
Chicago, IL, United States
Hsc200 1K0 5% Cgs - Te Connectivity
35AC2437
Hsc200 1K0 5% Cgs - Te Connectivity 35AC2437
HSC200 1K0 5%

HSC200 1K0 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AC2437
Product Name Hsc200 1K0 5% Cgs - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers