TE Connectivity Chassis Mount Resistors HSC200150RJ

Description
150 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102376-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102376-ND
Chassis Mount Resistors A102376-ND
150 Ohms ±5% 200W Wirewound Chassis Mount Resistor

150 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205489
Chassis Mount Resistors 7205489
TE Connectivity HSC200150RJ

TE Connectivity HSC200150RJ

Supplier's Site
Chassis Mount Resistors - 7205489P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205489P
Chassis Mount Resistors 7205489P
TE Connectivity HSC200150RJ

TE Connectivity HSC200150RJ

Supplier's Site
Chassis Mount Resistors - 1643717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1643717
Chassis Mount Resistors 1643717
TE Connectivity HSC200150RJ

TE Connectivity HSC200150RJ

Supplier's Site
Wirewound Resistor, 150 Ohm, 200W, 5%; Resistance Cgs Te Connectivity - 16R5446 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 200W, 5%; Resistance Cgs Te Connectivity
16R5446
Wirewound Resistor, 150 Ohm, 200W, 5%; Resistance Cgs Te Connectivity 16R5446
WIREWOUND RESISTOR, 150 OHM, 200W, 5%; Resistance:150ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 200W, 5%; Resistance:150ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSC200150RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC200150RJ
Chassis Mount Resistors HSC200150RJ
RES CHAS MNT 150 OHM 5% 200W

RES CHAS MNT 150 OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102376-ND 7205489 7205489P 16R5446 HSC200150RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 150 Ohm, 200W, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Aluminium housed Aluminium Terminal Screw Type
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details