TE Connectivity Chassis Mount Resistors HSC20012RK

Description
12 Ohms ±10% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12 Ohms ±10% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137217-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137217-ND
Chassis Mount Resistors A137217-ND
12 Ohms ±10% 200W Wirewound Chassis Mount Resistor

12 Ohms ±10% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC20012RK - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC20012RK
Chassis Mount Resistors HSC20012RK
RES CHAS MNT 12 OHM 10% 200W

RES CHAS MNT 12 OHM 10% 200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number A137217-ND HSC20012RK
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details