TE Connectivity HSC20012RJ HSC20012RJ

Description
HSC20012RJ
Request a Quote Datasheet
Description
HSC20012RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSC20012RJ - HSC20012RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC20012RJ
HSC20012RJ
HSC20012RJ HSC20012RJ
HSC20012RJ

HSC20012RJ

Buy Now
Chassis Mount Resistors - A137216-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137216-ND
Chassis Mount Resistors A137216-ND
12 Ohms ±5% 200W Wirewound Chassis Mount Resistor

12 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 12R, 200W, Wirewound; Resistance Cgs Te Connectivity - 16R5440 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R, 200W, Wirewound; Resistance Cgs Te Connectivity
16R5440
Resistor, 12R, 200W, Wirewound; Resistance Cgs Te Connectivity 16R5440
RESISTOR, 12R, 200W, WIREWOUND; Resistance:12ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 12R, 200W, WIREWOUND; Resistance:12ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC20012RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC20012RJ
Chassis Mount Resistors HSC20012RJ
RES CHAS MNT 12 OHM 5% 200W

RES CHAS MNT 12 OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number HSC20012RJ A137216-ND 16R5440 HSC20012RJ
Product Name HSC20012RJ Chassis Mount Resistors Resistor, 12R, 200W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details