RES CHAS MNT 1.5 OHMS 5% 150W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-HSC150S1R5J-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use; High Voltage Resistor |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Screw Terminals; Axial, Box |
| Resistance Range | 1.5 ohms |